Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
VISHAY PRECISION GROUP
BFC237964684 -- MKP 680NF 5% 630VDC PITCH 27,5MM VISHAY
Vishay Precision Group
Mkp 680Nf 5% 630Vdc Pitch 27,5Mm Vishay
BFC237964684
Description
MKP 680nF 5% 630Vdc Pitch 27,5mm
Newark, An Avnet Company
Done
Description
MKP 680nF 5% 630Vdc Pitch 27,5mm
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mkp 680Nf 5% 630Vdc Pitch 27,5Mm Vishay
18T5708
Mkp 680Nf 5% 630Vdc Pitch 27,5Mm Vishay
18T5708
MKP 680nF 5% 630Vdc Pitch 27,5mm
MKP 680nF 5% 630Vdc Pitch 27,5mm
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Capacitors
Product Number
18T5708
Product Name
Mkp 680Nf 5% 630Vdc Pitch 27,5Mm Vishay
Capacitance Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Entry Module, Plug, 10A; Connector Type Schurter
DC12.5102.003
Specs
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Knowles
Ceramic Capacitors
0402N101J500PT
Specs
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Cornell Dubilier
Capacitor Rohs Compliant Cornell Dubilier
101C483U050BD2B
Specs
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Capacitive Voltage-reduction Capacitors
W41( MKP(E) series)
Specs
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details