Vishay Intertechnology, Inc. Film Capacitors BFC237874183

Description
0.018µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237874183-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237874183-ND
Film Capacitors BFC237874183-ND
0.018µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.018µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237874183 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237874183
Capacitors - Film Capacitors BFC237874183
CAP FILM 0.018UF 5% 1KVDC RADIAL

CAP FILM 0.018UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number BFC237874183-ND BFC237874183
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details