0.1µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor, MKP378 Series, 0.1 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
CAP FILM 0.1UF 5% 1KVDC RADIAL
CAP FILM 0.1UF 5% 1KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237872104-ND | 98K7022 | BFC237872104 | BFC237872104 |
| Product Name | Film Capacitors | Film Capacitor, Mkp378 Series, 0.1 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |