The Vishay 0.1µF, 1kV Film Capacitor (part number 86H3067) features a metallized polypropylene dielectric and is designed for high current and pulse applications. It has a capacitance tolerance of ±5% and operates at a rated DC voltage of 1000V and an AC voltage of 400V. The capacitor is encapsulated in a flame-retardant plastic case and is available in a radial box configuration with two pins for through-hole mounting. It is compliant with RoHS standards and is suitable for applications requiring reliability under high temperatures, with a maximum application temperature of 100°C. The capacitor is supplied loose or taped on a reel, making it versatile for various assembly processes.
CAP FILM 0.1UF 5% 1KVDC RADIAL
CAP, 0.1UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC237672104 | 86H3067 |
| Product Name | Capacitors - Film Capacitors | Cap, 0.1Uf, 1Kv, Film, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |