360pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
KP/MKP 360pF 5% 2000Vdc Pitch 15mm / LOOSE, LOCK LEAD 4 MM
CAP FILM 360PF 5% 2KVDC RADIAL
CAP FILM 360PF 5% 2KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237590496-ND | 18T5217 | BFC237590496 | BFC237590496 |
| Product Name | Film Capacitors | Kp/mkp 360Pf 5% 2000Vdc Pitch 15Mm / Loose, Lock Lead 4 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |