2200pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1350852-BFC237590408
Category: Capacitors - Film Capacitors
Series: KP/MKP 375
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 400V
Voltage Rating - DC: 1000V (1kV)
Size / Dimension: 0.728" L x 0.217" W (18.50mm x 5.50mm)
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 2,000
Capacitance: 2200 pF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Cap Film 0.0022uF 1000V PP 5% (18.5 X 5.5 X 17.5mm) Radial 15mm 105°C Loose Product overview: BFC237590408 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237590408 can be used for catalog matching and distributor lookup.
KP/MKP 2,2nF 5% 1000Vdc Pitch 15mm / LOOSE, LOCK LEAD 4 MM
CAP FILM 2200PF 5% 1KVDC RADIAL
CAP FILM 2200PF 5% 1KVDC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237590408-ND | 1350852-BFC237590408 | 62-BFC237590408 | 18T5138 | BFC237590408 | BFC237590408 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0.0022uF 1000V Capacitor | Kp/mkp 2,2Nf 5% 1000Vdc Pitch 15Mm / Loose, Lock Lead 4 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |