The BFC237590331 film capacitor from Lingto Electronic Limited is designed for applications involving high currents and steep pulses, such as deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ±5% or ±3.5%. It is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and AC voltages of 300 V, 400 V, 500 V, and 600 V. The maximum application temperature is 105 °C, with a rated temperature of 85 °C. The capacitor is available in various lead configurations, including loose in a box or taped for automatic insertion, with a pitch ranging from 10 mm to 27.5 mm. It is encapsulated in a flame-retardant epoxy material (Class UL 94 V-0) and meets the climatic testing class according to IEC 60068-1. The product is suitable for long-life applications, particularly for capacitances greater than 5.6 nF, classified as performance grade 1.
4700pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
CAP FILM 4700PF 5% 630VDC RADIAL
CAP FILM 4700PF 5% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237590331-ND | BFC237590331 | BFC237590331 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |