220pF Film Capacitor 600V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 220PF 5% 2KVDC RADIAL
CAP FILM 220PF 5% 2KVDC RADIAL
KP/MKP 220pF 5% 2000Vdc Pitch 15mm / LOOSE, LOCK LEAD 4 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237590276-ND | BFC237590276 | BFC237590276 | 18T5051 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Kp/mkp 220Pf 5% 2000Vdc Pitch 15Mm / Loose, Lock Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |