Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Film Capacitor 8.2nF 1.6kV PP Radial 5% 105C Product overview: BFC237530822 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2nF, 1.6kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237530822 can be used for catalog matching and distributor lookup.
8200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Film Capacitor, KP/MKP 375 Series, 8200 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
CAP FILM 8200PF 5% 1.6KVDC RAD
CAP FILM 8200PF 5% 1.6KVDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237530822 | BFC237530822-ND | 26M6542 | BFC237530822 | BFC237530822 | |
| Product Name | Connectors,Interconnects | 8.2nF 1.6kV Capacitor | Film Capacitors | Film Capacitor, Kp/mkp 375 Series, 8200 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.0082 microF | 0.0082 microF | 0.0082 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 2000 volts | 1600 volts | 1600 volts | |||
| WVAC | 700 volts | 500 volts | 500 volts | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |