The BFC237525241 is a film capacitor from Lingto Electronic Limited, designed for applications involving high currents and steep pulses, such as deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ± 5% and is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, as well as AC voltages of 300 V, 400 V, 500 V, and 600 V. The maximum application temperature is 105 °C, with a rated temperature of 85 °C. It is encapsulated in flame-retardant epoxy material (Class UL 94 V-0) and complies with IEC 60384-17 standards. The capacitor is available in various lead configurations and pitches, making it suitable for automatic insertion processes. Its construction allows for high insulation resistance and stability, making it a reliable choice for engineers looking for durable capacitors in high-performance applications.
240pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 240PF 3.5% 1KVDC RADIAL
CAP FILM 240PF 3.5% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237525241-ND | BFC237525241 | BFC237525241 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |