Film Capacitors 12000pF 5% 1000volts Product overview: BFC237524123 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000pF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237524123 can be used for catalog matching and distributor lookup.
0.012µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360635-BFC237524123
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: KP/MKP 375
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.012 µF
Tolerance: ±5%
Applications: High Pulse, DV/DT
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.728" L x 0.315" W (18.50mm x 8.00mm)
Height - Seated (Max): 0.669" (17.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 400V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 0.012UF 5% 1KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237524123 | BFC237524123-ND | 1360635-BFC237524123 | BFC237524123 |
| Product Name | 12000pF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |