100pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP, 100PF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 100PF 5% 1KVDC RADIAL
CAP FILM 100PF 5% 1KVDC RADIAL
KP/MKP 100PF 5% 1000VDC PITCH 10MM / LOOSE, KINKED LEAD 5 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237524101-ND | 68AH9015 | BFC237524101 | BFC237524101 | 111175906 |
| Product Name | Film Capacitors | Cap, 100Pf, 1Kv, Film, Radial Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |