The BFC237521512 is a film capacitor from Lingto Electronic Limited, designed for applications involving high currents and steep pulses, such as deflection circuits in television sets. It features a polypropylene film dielectric and metallized aluminum electrodes, ensuring reliable performance in demanding environments. The capacitor has a capacitance range of 0.1 nF to 270 nF with a tolerance of ± 5% or ± 3.5%. It is rated for DC voltages of 630 V, 1000 V, 1600 V, and 2000 V, and AC voltages of 300 V, 400 V, 500 V, and 600 V. The maximum application temperature is 105 °C, with a rated temperature of 85 °C. The capacitor is available in various lead configurations and pitches, making it suitable for automatic insertion processes. Its encapsulation is made from flame-retardant epoxy material, classified as UL 94 V-0, ensuring safety and durability. This product is ideal for engineers seeking reliable capacitors for high-performance applications.
5100pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 5100PF 3.5% 1KVDC RAD
CAP FILM 5100PF 3.5% 1KVDC RAD
CAP,Met Polypropylene,5.1nF,
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237521512-ND | BFC237521512 | BFC237521512 | 04J1012 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap,met Polypropylene,5.1Nf,1Kvdc,3.52-% Tol,3.5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |