The Film Capacitor, KP/MKP 375 Series, has a capacitance value of 0.056 F with a tolerance of ±5%. It is constructed from polypropylene film and features metallized aluminum electrodes. This capacitor is rated for a direct current (DC) voltage of 1 kV and is compliant with RoHS standards. It is suitable for applications involving high currents and steep pulses, such as deflection circuits in television sets. The capacitor is designed for a maximum application temperature of 105 °C and has a performance grade of long life for capacitance values greater than 5.6 nF. The device is available in various lead configurations and packaging options, including loose in a box and taped on reels for automatic insertion.
0.056µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.056UF 5% 1KVDC RADIAL
Film Capacitor, KP/MKP 375 Series, 0.056 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237520563-ND | BFC237520563 | 26M6534 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Kp/mkp 375 Series, 0.056 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |