0.068µF Film Capacitor 160V 630V Polyester, Metallized Radial
MKT68nF5%630VDCPITCH
CAP FILM 0.068UF 5% 630VDC RAD
CAP FILM 0.068UF 5% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373GM683MD-ND | 18T4809 | BFC2373GM683MD | BFC2373GM683MD |
| Product Name | Film Capacitors | Mkt68Nf5%630Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |