Vishay Intertechnology, Inc. Film Capacitors BFC2373GL823MD

Description
0.082µF Film Capacitor 160V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 160V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2373GL823MD-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373GL823MD-ND
Film Capacitors BFC2373GL823MD-ND
0.082µF Film Capacitor 160V 630V Polyester, Metallized Radial

0.082µF Film Capacitor 160V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC2373GL823MD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2373GL823MD
Capacitors - Film Capacitors BFC2373GL823MD
CAP FILM 0.082UF 10% 630VDC RAD

CAP FILM 0.082UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - BFC2373GL823MD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC2373GL823MD
Film Capacitors BFC2373GL823MD
CAP FILM 0.082UF 10% 630VDC RAD

CAP FILM 0.082UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC2373GL823MD-ND BFC2373GL823MD BFC2373GL823MD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11CF130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details