0.027µF Film Capacitor 160V 630V Polyester, Metallized Radial
CAP FILM 0.027UF 10% 630VDC RAD
CAP FILM 0.027UF 10% 630VDC RAD
MKT27nF10%630VDCPITC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373GL273MD-ND | BFC2373GL273MD | BFC2373GL273MD | 18T4765 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt27Nf10%630Vdcpitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |