Vishay Precision Group Film Capacitors BFC2373GF824MK

Description
0.82µF Film Capacitor 160V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.82µF Film Capacitor 160V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2373GF824MK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373GF824MK-ND
Film Capacitors BFC2373GF824MK-ND
0.82µF Film Capacitor 160V 630V Polyester, Metallized Radial

0.82µF Film Capacitor 160V 630V Polyester, Metallized Radial

Buy Now Datasheet
Mkt0,82 F5%630Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay - 18T4751 - Newark, An Avnet Company
Chicago, IL, United States
Mkt0,82 F5%630Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay
18T4751
Mkt0,82 F5%630Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay 18T4751
MKT0,82 F5%630VDCPITCH 27,5MM / LOOSE, STRAIGHT LEAD 5 MM

MKT0,82 F5%630VDCPITCH 27,5MM / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site
Capacitors - Film Capacitors - BFC2373GF824MK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2373GF824MK
Capacitors - Film Capacitors BFC2373GF824MK
CAP FILM 0.82UF 5% 630VDC RADIAL

CAP FILM 0.82UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC2373GF824MK-ND 18T4751 BFC2373GF824MK
Product Name Film Capacitors Mkt0,82 F5%630Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C17AH1R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details