0.056µF Film Capacitor 160V 630V Polyester, Metallized Radial
CAP FILM 0.056UF 5% 630VDC RAD
MKT56nF5%630VDCPITCH
CAP FILM 0.056UF 5% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373GF563MD-ND | BFC2373GF563MD | 18T4744 | BFC2373GF563MD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt56Nf5%630Vdcpitch 10Mm / Loose, Straight Lead 5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |