Vishay Precision Group Film Capacitors BFC2373GF105MI

Description
1µF Film Capacitor 160V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 160V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2373GF105MI-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373GF105MI-ND
Film Capacitors BFC2373GF105MI-ND
1µF Film Capacitor 160V 630V Polyester, Metallized Radial

1µF Film Capacitor 160V 630V Polyester, Metallized Radial

Buy Now Datasheet
Mkt1 F5%630Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay - 18T4721 - Newark, An Avnet Company
Chicago, IL, United States
Mkt1 F5%630Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay
18T4721
Mkt1 F5%630Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay 18T4721
MKT1 F5%630VDCPITCH 22,5MM / LOOSE, STRAIGHT LEAD 5 MM

MKT1 F5%630VDCPITCH 22,5MM / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site
Capacitors - Film Capacitors - BFC2373GF105MI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2373GF105MI
Capacitors - Film Capacitors BFC2373GF105MI
CAP FILM 1UF 5% 630VDC RADIAL

CAP FILM 1UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC2373GF105MI-ND 18T4721 BFC2373GF105MI
Product Name Film Capacitors Mkt1 F5%630Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details