Vishay Precision Group Film Capacitors BFC2373GE125MK

Description
1.2µF Film Capacitor 160V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.2µF Film Capacitor 160V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2373GE125MK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373GE125MK-ND
Film Capacitors BFC2373GE125MK-ND
1.2µF Film Capacitor 160V 630V Polyester, Metallized Radial

1.2µF Film Capacitor 160V 630V Polyester, Metallized Radial

Buy Now Datasheet
Mkt1,2 F10%630Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay - 18T4692 - Newark, An Avnet Company
Chicago, IL, United States
Mkt1,2 F10%630Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay
18T4692
Mkt1,2 F10%630Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay 18T4692
MKT1,2 F10%630VDCPITCH 27,5MM / LOOSE, STRAIGHT LEAD 5 MM

MKT1,2 F10%630VDCPITCH 27,5MM / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site
Capacitors - Film Capacitors - BFC2373GE125MK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2373GE125MK
Capacitors - Film Capacitors BFC2373GE125MK
CAP FILM 1.2UF 10% 630VDC RADIAL

CAP FILM 1.2UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC2373GE125MK-ND 18T4692 BFC2373GE125MK
Product Name Film Capacitors Mkt1,2 F10%630Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details