Vishay Precision Group Film Capacitors BFC2373FF185MI

Description
1.8µF Film Capacitor 100V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.8µF Film Capacitor 100V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2373FF185MI-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373FF185MI-ND
Film Capacitors BFC2373FF185MI-ND
1.8µF Film Capacitor 100V 400V Polyester, Metallized Radial

1.8µF Film Capacitor 100V 400V Polyester, Metallized Radial

Buy Now Datasheet
Mkt1,8 F5%400Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay - 18T4587 - Newark, An Avnet Company
Chicago, IL, United States
Mkt1,8 F5%400Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay
18T4587
Mkt1,8 F5%400Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay 18T4587
MKT1,8 F5%400VDCPITCH 22,5MM / LOOSE, STRAIGHT LEAD 5 MM

MKT1,8 F5%400VDCPITCH 22,5MM / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site
Capacitors - Film Capacitors - BFC2373FF185MI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2373FF185MI
Capacitors - Film Capacitors BFC2373FF185MI
CAP FILM 1.8UF 5% 400VDC RADIAL

CAP FILM 1.8UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC2373FF185MI-ND 18T4587 BFC2373FF185MI
Product Name Film Capacitors Mkt1,8 F5%400Vdcpitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details