10µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 10UF 5% 250VDC RADIAL
MKT10 F5%250VDCPITCH 27,5MM / LOOSE, STRAIGHT LEAD 5 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373EF106MK-ND | BFC2373EF106MK | 18T4460 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt10 F5%250Vdcpitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |