Vishay Precision Group Film Capacitors BFC2373EF104MD

Description
0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial
Request a Quote
Description
0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC2373EF104MD is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions in both industrial and consumer electronics. It has a capacitance value of 0.1 µF with a tolerance of ±5% and operates at a rated DC voltage of 250 V. The capacitor features a maximum application temperature of 105 °C and is constructed with a polyester film dielectric and metallized electrodes, ensuring reliability and performance. This component is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. The capacitor is compliant with IEC 60384-2 standards and has a flame-retardant plastic case with epoxy resin encapsulation rated UL-class 94 V-0. It is suitable for long-life applications, classified as performance grade 1. The capacitor also exhibits low loss characteristics, with a tangent of loss angle specified for different capacitance ranges at various frequencies. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage rating, capacitance, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The BFC2373EF104MD is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions in both industrial and consumer electronics. It has a capacitance value of 0.1 µF with a tolerance of ±5% and operates at a rated DC voltage of 250 V. The capacitor features a maximum application temperature of 105 °C and is constructed with a polyester film dielectric and metallized electrodes, ensuring reliability and performance. This component is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. The capacitor is compliant with IEC 60384-2 standards and has a flame-retardant plastic case with epoxy resin encapsulation rated UL-class 94 V-0. It is suitable for long-life applications, classified as performance grade 1. The capacitor also exhibits low loss characteristics, with a tangent of loss angle specified for different capacitance ranges at various frequencies. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage rating, capacitance, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2373EF104MD-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2373EF104MD-ND
Film Capacitors BFC2373EF104MD-ND
0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial

Buy Now Datasheet
Mkt0,1 F5%250Vdcpitch 10Mm / Loose, Straight Lead 5 Mm Vishay - 18T4458 - Newark, An Avnet Company
Chicago, IL, United States
Mkt0,1 F5%250Vdcpitch 10Mm / Loose, Straight Lead 5 Mm Vishay
18T4458
Mkt0,1 F5%250Vdcpitch 10Mm / Loose, Straight Lead 5 Mm Vishay 18T4458
MKT0,1 F5%250VDCPITCH 10MM / LOOSE, STRAIGHT LEAD 5 MM

MKT0,1 F5%250VDCPITCH 10MM / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site
Film Capacitors - BFC2373EF104MD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC2373EF104MD
Film Capacitors BFC2373EF104MD
CAP FILM 0.1UF 5% 250VDC RADIAL

CAP FILM 0.1UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC2373EF104MD-ND 18T4458 BFC2373EF104MD
Product Name Film Capacitors Mkt0,1 F5%250Vdcpitch 10Mm / Loose, Straight Lead 5 Mm Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details