The BFC2373EB474MD is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, decoupling, bypass, and energy reservoir functions. It features a capacitance of 0.47 µF with a tolerance of ±10% and operates at a rated DC voltage of 250 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. This component is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0 standards. It has a maximum application temperature of 105 °C and is classified as Grade 1 for long life. The capacitor is available in different lead configurations and can be supplied loose in a box, taped on a reel, or in an ammopack. The product is suitable for use in industrial, consumer, and lighting applications, making it a versatile choice for engineers seeking reliable capacitive solutions.
0.47µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 250VDC RAD
MKT0,47 F10%250VDCPITCH 10MM / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.47UF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2373EB474MD-ND | BFC2373EB474MD | 18T4420 | BFC2373EB474MD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt0,47 F10%250Vdcpitch 10Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |