Film Capacitor 470nF 630V PET Radial 10% 105C Product overview: BFC237363474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237363474 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
0.47µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
Film Capacitor, MKT373 Series, 0.47 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes
CAP FILM 0.47UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237363474 | BFC237363474-ND | BFC237363474 | BFC237363474 | 26M6527 | BFC237363474 | |
| Product Name | 470nF 630V Capacitor | Connectors,Interconnects | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, Mkt373 Series, 0.47 F, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 0.4700 microF | 0.2200 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 10 (+/- %) | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) |