1µF Film Capacitor 250V 630V Polyester, Metallized Radial
MKT373 radial poly cap,1uF 630Vdc 27.5mm
MKT372 radial poly cap,1uF 630Vdc 27.5mm
MKT373 radial poly cap,1uF 630Vdc 27.5mm
CAP FILM 1UF 10% 630VDC RADIAL
CAP FILM 1UF 10% 630VDC RADIAL
FILM CAPACITOR, 1UF, 630V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237363105-ND | 4880018 | 4880018P | BFC237363105 | BFC237363105 | 26M6523 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 1Uf, 630V, Radial 10%; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | Automotive | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |