Vishay Intertechnology, Inc. Film Capacitors BFC237354473

Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237354473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237354473-ND
Film Capacitors BFC237354473-ND
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237354473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237354473
Film Capacitors BFC237354473
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay - 18C5249 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay
18C5249
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay 18C5249
CAPACITOR FILM, 0.047UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.047UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237354473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237354473
Capacitors - Film Capacitors BFC237354473
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237354473-ND BFC237354473 18C5249 BFC237354473
Product Name Film Capacitors Film Capacitors Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details