The Vishay capacitor film with a capacitance of 0.27 µF and a rated DC voltage of 400V is designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance tolerance of ±5% and is constructed with a metallized polyester film dielectric. The capacitor is housed in a radial box package with a two-pin configuration, suitable for through-hole mounting. It is compliant with RoHS standards and has a maximum application temperature of 105 °C. The product is supplied loose in a box or taped on a reel, making it versatile for various assembly processes. This component is ideal for engineers seeking reliable performance in electronic circuits.
0.27µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAPACITOR FILM, 0.27UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.27UF 5% 400VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237354274-ND | 18C5246 | BFC237354274 |
| Product Name | Film Capacitors | Capacitor Film, 0.27Uf, 400V, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |