The BFC237353474 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.047 OºF to 15 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The capacitor is constructed with a polyester film dielectric and metallized electrodes, housed in a flame-retardant plastic case with epoxy resin encapsulation. It complies with IEC 60384-2 standards and is available with lead pitches of 15 mm, 22.5 mm, and 27.5 mm. The leads are made of tinned wire, and the product is supplied either loose in a box or taped on a reel for convenience in assembly. The performance grade is classified as Grade 1, indicating long life and reliability.
0.47µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 400VDC RAD
CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes
CAP FILM 0.47UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1809-ND | BFC237353474 | 75M1978 | BFC237353474 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Polyester Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |