0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.056UF 5% 400VDC RAD
CAP FILM 0.056UF 5% 400VDC RAD
CAP,Met Polyester (MYLAR),56nF,5-% Tol,5+% Tol
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237352563-ND | BFC237352563 | BFC237352563 | 03J9915 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap,met Polyester (Mylar),56Nf,5-% Tol,5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |