0.1µF Film Capacitor 220V 400V Polyester, Metallized Radial
MKT 100nF 5% 400Vdc Pitch 15mm / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 0.1UF 5% 400VDC RADIAL
CAP FILM 0.1UF 5% 400VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237352104-ND | 03J9902 | BFC237352104 | BFC237352104 |
| Product Name | Film Capacitors | Mkt 100Nf 5% 400Vdc Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |