The BFC237351473 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.047 OºF to 15 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin. The capacitor is available with lead pitches of 15 mm, 22.5 mm, and 27.5 mm, and is supplied either loose in a box or taped on a reel. It meets IEC 60384-2 standards and is classified as Grade 1 for long life performance. The product is suitable for various electronic applications requiring reliable and stable capacitance.
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.047UF 10% 400VDC RAD
Film Capacitor, MKT373 Series, 0.047 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
CAP FILM 0.047UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1801-ND | BFC237351473 | 98K7010 | BFC237351473 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, Mkt373 Series, 0.047 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |