Vishay Precision Group Dielectric Type Vishay BFC237321106.

Description
Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Lead Spacing:27.5mm; Series Name:MKT373 RoHS Compliant: Yes
Datasheet
Description
Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Lead Spacing:27.5mm; Series Name:MKT373 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Vishay - 23AC2849 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Vishay
23AC2849
Dielectric Type Vishay 23AC2849
Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Lead Spacing:27.5mm; Series Name:MKT373 RoHS Compliant: Yes

Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Lead Spacing:27.5mm; Series Name:MKT373 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC2849
Product Name Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers