Vishay Precision Group Film Capacitors BFC237186682

Description
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237186682-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237186682-ND
Film Capacitors BFC237186682-ND
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial

6800pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor,met Polyester (Mylar),6.8Nf,400Vdc,5-% Tol,5+% Tol Vishay - 03J9481 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,met Polyester (Mylar),6.8Nf,400Vdc,5-% Tol,5+% Tol Vishay
03J9481
Capacitor,met Polyester (Mylar),6.8Nf,400Vdc,5-% Tol,5+% Tol Vishay 03J9481
Capacitor,Met Polyester (MYLAR),6.8nF,400VDC ,5-% Tol,5+% Tol

Capacitor,Met Polyester (MYLAR),6.8nF,400VDC,5-% Tol,5+% Tol

Supplier's Site
Film Capacitors - BFC237186682 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237186682
Film Capacitors BFC237186682
CAP FILM 6800PF 5% 400VDC RADIAL

CAP FILM 6800PF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237186682-ND 03J9481 BFC237186682
Product Name Film Capacitors Capacitor,met Polyester (Mylar),6.8Nf,400Vdc,5-% Tol,5+% Tol Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details