Vishay Precision Group Film Capacitors BFC237179683

Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237179683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237179683-ND
Film Capacitors BFC237179683-ND
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237179683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237179683
Film Capacitors BFC237179683
CAP FILM 0.068UF 5% 250VDC RAD

CAP FILM 0.068UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237179683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237179683
Capacitors - Film Capacitors BFC237179683
CAP FILM 0.068UF 5% 250VDC RAD

CAP FILM 0.068UF 5% 250VDC RAD

Supplier's Site
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay - 18M4148 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay
18M4148
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay 18M4148
CAPACITOR POLY FILM 0.068UF, 250V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.068UF, 250V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237179683-ND BFC237179683 BFC237179683 18M4148
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.068Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details