Vishay Precision Group Film Capacitors BFC237179393

Description
0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237179393-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237179393-ND
Film Capacitors BFC237179393-ND
0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237179393 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237179393
Capacitors - Film Capacitors BFC237179393
CAP FILM 0.039UF 5% 250VDC RAD

CAP FILM 0.039UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237179393 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237179393
Film Capacitors BFC237179393
CAP FILM 0.039UF 5% 250VDC RAD

CAP FILM 0.039UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.039Uf, 250V, 5%, Radial; Dielectric Type Vishay - 18M4145 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.039Uf, 250V, 5%, Radial; Dielectric Type Vishay
18M4145
Capacitor Polyester Film 0.039Uf, 250V, 5%, Radial; Dielectric Type Vishay 18M4145
CAPACITOR POLYESTER FILM 0.039UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:7.62mmRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.039UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:7.62mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237179393-ND BFC237179393 BFC237179393 18M4145
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 0.039Uf, 250V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers