Vishay Precision Group Film Capacitors BFC237179223

Description
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237179223-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237179223-ND
Film Capacitors BFC237179223-ND
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.022Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay - 18M4144 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.022Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay
18M4144
Capacitor Poly Film 0.022Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay 18M4144
CAPACITOR POLY FILM 0.022UF, 250V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.022UF, 250V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237179223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237179223
Film Capacitors BFC237179223
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237179223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237179223
Capacitors - Film Capacitors BFC237179223
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237179223-ND 18M4144 BFC237179223 BFC237179223
Product Name Film Capacitors Capacitor Poly Film 0.022Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details