Vishay Precision Group Film Capacitors BFC237179183

Description
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237179183-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237179183-ND
Film Capacitors BFC237179183-ND
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.018Uf, 250V, 5%, Rad; Capacitance Vishay - 18M4143 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.018Uf, 250V, 5%, Rad; Capacitance Vishay
18M4143
Capacitor Poly Film 0.018Uf, 250V, 5%, Rad; Capacitance Vishay 18M4143
CAPACITOR POLY FILM 0.018UF, 250V, 5%, RAD; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.018UF, 250V, 5%, RAD; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237179183 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237179183
Film Capacitors BFC237179183
CAP FILM 0.018UF 5% 250VDC RAD

CAP FILM 0.018UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237179183-ND 18M4143 BFC237179183
Product Name Film Capacitors Capacitor Poly Film 0.018Uf, 250V, 5%, Rad; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details