Vishay Precision Group Film Capacitors BFC237179103

Description
1000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237179103-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237179103-ND
Film Capacitors BFC237179103-ND
1000pF Film Capacitor 160V 250V Polyester, Metallized Radial

1000pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237179103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237179103
Film Capacitors BFC237179103
CAP FILM 1000PF 5% 250VDC RADIAL

CAP FILM 1000PF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay - 18C5052 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay
18C5052
Capacitor Poly Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay 18C5052
CAPACITOR POLY FILM 0.01UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLY FILM 0.01UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237179103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237179103
Capacitors - Film Capacitors BFC237179103
CAP FILM 1000PF 5% 250VDC RADIAL

CAP FILM 1000PF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237179103-ND BFC237179103 18C5052 BFC237179103
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details