Vishay Precision Group Film Capacitors BFC237178563

Description
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237178563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237178563-ND
Film Capacitors BFC237178563-ND
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.056Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay - 18M4138 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.056Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay
18M4138
Capacitor Poly Film 0.056Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay 18M4138
CAPACITOR POLY FILM 0.056UF, 250V, 10%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM 0.056UF, 250V, 10%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237178563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237178563
Film Capacitors BFC237178563
CAP FILM 0.056UF 10% 250VDC RAD

CAP FILM 0.056UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237178563-ND 18M4138 BFC237178563
Product Name Film Capacitors Capacitor Poly Film 0.056Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details