Vishay Precision Group Film Capacitors BFC237178273

Description
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237178273-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237178273-ND
Film Capacitors BFC237178273-ND
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.027Uf, 250V, 10%, Rad; Capacitance Vishay - 18M4135 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.027Uf, 250V, 10%, Rad; Capacitance Vishay
18M4135
Capacitor Poly Film 0.027Uf, 250V, 10%, Rad; Capacitance Vishay 18M4135
CAPACITOR POLY FILM 0.027UF, 250V, 10%, RAD; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.027UF, 250V, 10%, RAD; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237178273 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237178273
Film Capacitors BFC237178273
CAP FILM 0.027UF 10% 250VDC RAD

CAP FILM 0.027UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237178273-ND 18M4135 BFC237178273
Product Name Film Capacitors Capacitor Poly Film 0.027Uf, 250V, 10%, Rad; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details