Vishay Precision Group Film Capacitors BFC237178183

Description
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237178183-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237178183-ND
Film Capacitors BFC237178183-ND
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237178183 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237178183
Capacitors - Film Capacitors BFC237178183
CAP FILM 0.018UF 10% 250VDC RAD

CAP FILM 0.018UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237178183 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237178183
Film Capacitors BFC237178183
CAP FILM 0.018UF 10% 250VDC RAD

CAP FILM 0.018UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.018Uf, 250V, 10%, Rad; Capacitance Vishay - 18M4134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.018Uf, 250V, 10%, Rad; Capacitance Vishay
18M4134
Capacitor Poly Film 0.018Uf, 250V, 10%, Rad; Capacitance Vishay 18M4134
CAPACITOR POLY FILM 0.018UF, 250V, 10%, RAD; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.018UF, 250V, 10%, RAD; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237178183-ND BFC237178183 BFC237178183 18M4134
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.018Uf, 250V, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details