Vishay Precision Group Film Capacitors BFC237178123

Description
0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237178123-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237178123-ND
Film Capacitors BFC237178123-ND
0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237178123 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237178123
Capacitors - Film Capacitors BFC237178123
CAP FILM 0.012UF 10% 250VDC RAD

CAP FILM 0.012UF 10% 250VDC RAD

Supplier's Site
Capacitor Poly Film 0.012Uf, 250V, 10%, Rad; Dielectric Type Vishay - 18M4133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.012Uf, 250V, 10%, Rad; Dielectric Type Vishay
18M4133
Capacitor Poly Film 0.012Uf, 250V, 10%, Rad; Dielectric Type Vishay 18M4133
CAPACITOR POLY FILM 0.012UF, 250V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:7.62mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.012UF, 250V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:7.62mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237178123 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237178123
Film Capacitors BFC237178123
CAP FILM 0.012UF 10% 250VDC RAD

CAP FILM 0.012UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237178123-ND BFC237178123 18M4133 BFC237178123
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.012Uf, 250V, 10%, Rad; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers