Vishay Precision Group Film Capacitors BFC237178103

Description
1000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237178103-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237178103-ND
Film Capacitors BFC237178103-ND
1000pF Film Capacitor 160V 250V Polyester, Metallized Radial

1000pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial, Full Reel; Dielectric Type Vishay - 18M4132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial, Full Reel; Dielectric Type Vishay
18M4132
Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial, Full Reel; Dielectric Type Vishay 18M4132
CAPACITOR POLYESTER FILM 0.01UF, 250V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 250V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237178103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237178103
Capacitors - Film Capacitors BFC237178103
CAP FILM 1000PF 10% 250VDC RAD

CAP FILM 1000PF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237178103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237178103
Film Capacitors BFC237178103
CAP FILM 1000PF 10% 250VDC RAD

CAP FILM 1000PF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237178103-ND 18M4132 BFC237178103 BFC237178103
Product Name Film Capacitors Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details