The Vishay Capacitor Film, with a capacitance of 0.39 µF and a rated DC voltage of 100V, is designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance tolerance of ±5% and is constructed with a metallized polyester film dielectric. The capacitor is housed in a radial box package with a lead pitch of 7.62 mm, making it suitable for through-hole mounting. It is compliant with RoHS standards and has a maximum application temperature of 105 °C. The capacitor is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This product is ideal for engineers seeking reliable performance in electronic circuits requiring moderate capacitance and voltage ratings.
0.39µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAPACITOR FILM, 0.39UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.39UF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237169394-ND | 18C5032 | BFC237169394 |
| Product Name | Film Capacitors | Capacitor Film, 0.39Uf, 100V, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |