Cap Film 0.022uF 630V PET 5% (7.2 X 6 X 11mm) Radial 5.08mm 105C Ammo Pack Product overview: BFC2370GC223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2370GC223 can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 220V 630V Polyester, Metallized Radial
Win Source Part Number: 1060517-BFC2370GC223
Category: Capacitors>Film Capacitors
Series: MKT370
Features: Long Life
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 220V
Voltage Rating - DC: 630V
Applications: Automotive
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 750
Capacitance: 0.022 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Alternative Parts (Cross-Reference): B32521N8223J; 160223J630E-F; ECQ-E6223JF; BFC246966223; R60PF22205040K; B32521N8223J000BFC2 370 GC223;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2222370GC223
CAP FILM 0.022UF 5% 630VDC RAD
CAP FILM 0.022UF 5% 630VDC RAD
CAP, 0.022UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC2370GC223 | BFC2370GC223-ND | 1060517-BFC2370GC223 | BFC2370GC223 | BFC2370GC223 | 18T4032 |
| Product Name | 0.022uF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.022Uf, 630V, Film, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |