Vishay Intertechnology, Inc. Film Capacitors BFC2370GC222

Description
2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2370GC222-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2370GC222-ND
Film Capacitors BFC2370GC222-ND
2200pF Film Capacitor 220V 630V Polyester, Metallized Radial

2200pF Film Capacitor 220V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC2370GC222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC2370GC222
Capacitors - Film Capacitors BFC2370GC222
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - BFC2370GC222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC2370GC222
Film Capacitors BFC2370GC222
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 2200Pf, 630V, Film, Radial; Dielectric Type Vishay - 18T4031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 630V, Film, Radial; Dielectric Type Vishay
18T4031
Cap, 2200Pf, 630V, Film, Radial; Dielectric Type Vishay 18T4031
CAP, 2200PF, 630V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 2200PF, 630V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC2370GC222-ND BFC2370GC222 BFC2370GC222 18T4031
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 2200Pf, 630V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details