The BFC2370GC182 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in blocking, coupling, bypass, and energy reservoir functions. It features a capacitance of 1800 pF with a tolerance of ±5%, and is rated for a DC voltage of 630 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively within a maximum application temperature of 105 °C and has a rated temperature of 85 °C. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. Its performance grade is classified as Grade 1, ensuring a long life under specified conditions. The capacitor is compliant with IEC 60384-2 standards, making it a reliable choice for various industrial, consumer, and telecom applications.
1800pF Film Capacitor 220V 630V Polyester, Metallized Radial
MKT1,8nF5%630VDCPitc
CAP FILM 1800PF 5% 630VDC RADIAL
CAP FILM 1800PF 5% 630VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370GC182-ND | 18T4028 | BFC2370GC182 | BFC2370GC182 |
| Product Name | Film Capacitors | Mkt1,8Nf5%630Vdcpitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |