1500pF Film Capacitor 220V 630V Polyester, Metallized Radial
MKT1,5nF5%630VDCPitc
CAP FILM 1500PF 5% 630VDC RADIAL
CAP FILM 1500PF 5% 630VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370GC152-ND | 18T4026 | BFC2370GC152 | BFC2370GC152 |
| Product Name | Film Capacitors | Mkt1,5Nf5%630Vdcpitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |